Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
102
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
4,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
4,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
2,733
in stock
|
Buy Now | |
element14
from US$0.55
|
202
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Forward Voltage Drop: - 0.41 V Typical at 10 A, TA = 25°C - 0.44 V Maximum at 10 A, TA = 25°C |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
RoHS Compliant |
Halogen Free |
Meets MSL 1 per JESD22-A111 Full-Body Solder Immersion |
Description | FSV1045V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.44 |
IRM Max (µA) | 220 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 300 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-277-3 |
onsemi Schottky Diode, 10A, 45V, TO-277 | Distrelec |
10 A, 45 V Ultra-Low Vf Schottky Rectifier/Reel Rohs Compliant: Yes |Onsemi FSV1045V | Newark Electronics |
RECTIFIER, SCHOTTKY, 10A, 45V, TO-277A | element14 |
Schottky Rectifier, 40 V, 10 A, Single Dual Anod, TO-277, 3 Pins, 440 mV | EBV Elektronik |
FSV1045V Series 45 V 10 A SMT Ultra Low RF Schottky Rectifier - TO-277-3L | Future Electronics |
Where can I find additional details, specifications and documents for a FSV1045V?
Additional datasheets, footprints and schematics for FSV1045V are listed on our Part Details page. You can also find images and similar parts to FSV1045V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV1045V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV1045V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV1045V fall under?
The FSV1045V is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV1045V when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV1045V you can contact the distributor directly for product support, shipping queries etc.
Is the FSV1045V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV1045V have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSV1045V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV1045V often in real-time on the comparison pages.
What if I can't find stock of FSV1045V?
You can fill out our help required form which you can use to request a quote for FSV1045V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.