Status: | Active |
---|---|
Series: | FSUSB30 |
RoHS: | Compliant |
Low On Capacitance: 3.7 pF (Typical) |
Low On Resistance: 6.5 Ω (Typical) |
Low Power Consumption: 1 µA (Maximum) |
10 µA Maximum ICCT over and Expanded Control Voltage Range (VIN=2.6 V, VCC=4.3 V) |
Wide -3 dB bandwidth, >720 MHz |
8 kV ESD Protection |
Power-Off Protection when VCC = 0 V, D+/D- pins can Tolerate up to 5.5 V |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSUSB30 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 10 |
VCC Min (V) | 3 |
VCC Max (V) | 4.3 |
Package Type | MSOP-10 |
Power Switch 0.05A 10-Pin MSOP | RS |
SWITCH, USB 2 2-PORT, SMD, MSOP10 | element14 |
Usb Ic Type:High Speed Dpdt Usb Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a FSUSB30MUX?
Additional datasheets, footprints and schematics for FSUSB30MUX are listed on our Part Details page. You can also find images and similar parts to FSUSB30MUX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB30MUX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB30MUX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB30MUX fall under?
The FSUSB30MUX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB30MUX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB30MUX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB30MUX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB30MUX have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FSUSB30MUX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB30MUX often in real-time on the comparison pages.
What if I can't find stock of FSUSB30MUX?
You can fill out our help required form which you can use to request a quote for FSUSB30MUX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.