Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | High Speed DPDT USB Switch |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | MSOP |
No. of Pins | 10Pins |
Data Rate | 480Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 750MHz |
Base Number | 20 |
On State Resistance Max | 7ohm |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 0.25ns |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Turn Off Time | 4ns |
Turn On Time | 7ns |
USB Type | Switch |
Analog Switch Single DPDT 10-Pin MSOP T/R | Avnet America |
High Speed Dpdt Usb Switch, -40To85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a FSUSB20MUX?
Additional datasheets, footprints and schematics for FSUSB20MUX are listed on our Part Details page. You can also find images and similar parts to FSUSB20MUX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB20MUX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB20MUX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB20MUX fall under?
The FSUSB20MUX is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FSUSB20MUX when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB20MUX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB20MUX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSUSB20MUX have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for FSUSB20MUX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB20MUX often in real-time on the comparison pages.
What if I can't find stock of FSUSB20MUX?
You can fill out our help required form which you can use to request a quote for FSUSB20MUX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.