FST3257MX Analog Switches by ON Semiconductor

Quad 2:1 Multiplexer/Demultiplexer Bus Switch

Status: Unknown
Series: FST3257
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ON Semiconductor Switch FST3257 is a quad 2:1 high-speed CMOS TTL-compatible multiplexer / demultiplexer bus switch. The low on resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When /OE is LOW, the select pin connects the A port to the selected B port output. When /OE is HIGH, the switch is OPEN and a high-impedance state exists between the two ports.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.22
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

4ohm switch connection between two ports.
Minimal propagation delay through the switch.
Low lCC.
Zero bounce in flow-through mode.
Control inputs compatible with TTL level.
Applications
Media Tablets
Mobile Handsets
PMP/MP3 Players
End Products
Storage & Peripherals
Wireless LAN Card & Broadband Access

Specifications

Compliance Pb-free

Alternative Descriptions

Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin SOIC N T/R | Avnet Asia
IC, FST, SMD, 3257, SOIC16, 5.5V | Farnell
Mux/Demux, Quad, 2 I/P, Nsoic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FST3257MX?

Additional datasheets, footprints and schematics for FST3257MX are listed on our Part Details page. You can also find images and similar parts to FST3257MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FST3257MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST3257MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FST3257MX fall under?

The FST3257MX is listed under Interfaces > Analog Switches.

Can I view similar or alternative parts?

You can view similar parts to FST3257MX when available in the Analog Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FST3257MX you can contact the distributor directly for product support, shipping queries etc.

Is the FST3257MX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FST3257MX have stock available?

Authorised distributors including element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for FST3257MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FST3257MX often in real-time on the comparison pages.

What if I can't find stock of FST3257MX?

You can fill out our help required form which you can use to request a quote for FST3257MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay