FST3253MX Analog Switches by ON Semiconductor

Dual 4:1 Multiplexer/Demultiplexer Bus Switch

Status: Unknown
Series: FST3253
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ON Semiconductor Switch FST3253 is a dual 4:1 high-speed CMOS TTL-compatible multiplexer/demultiplexer bus switch. The low on resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When OE# is LOW, S0 and S1 connect the A Port to the selected B Port output. When OE# is HIGH, the switch is OPEN and a high-impedance state exists between the two ports.

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

4ohm switch connection between two ports.
Minimal propagation delay through the switch.
Low lCC.
Zero bounce in flow-through mode.
Control inputs compatible with TTL level.
Applications
Media Tablets
Mobile Handsets
PMP/MP3 Players
End Products
Storage & Peripherals
Wireless LAN Card & Broadband Access

Specifications

Compliance Pb-free

Alternative Descriptions

MUX/DEMUX, DUAL, 4 I/P, NSOIC-16 | Farnell
Ic,logic Mux,dual,4-Input,cmos,sop,16Pin,plastic Rohs Compliant: Yes |Onsemi FST3253MX | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FST3253MX?

Additional datasheets, footprints and schematics for FST3253MX are listed on our Part Details page. You can also find images and similar parts to FST3253MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FST3253MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST3253MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FST3253MX fall under?

The FST3253MX is listed under Interfaces > Analog Switches.

Can I view similar or alternative parts?

You can view similar parts to FST3253MX when available in the Analog Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FST3253MX you can contact the distributor directly for product support, shipping queries etc.

Is the FST3253MX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FST3253MX have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FST3253MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FST3253MX often in real-time on the comparison pages.

What if I can't find stock of FST3253MX?

You can fill out our help required form which you can use to request a quote for FST3253MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay