Status: | Active |
---|---|
Series: | FST3253 |
RoHS: | Compliant |
4ohm switch connection between two ports. |
Minimal propagation delay through the switch. |
Low lCC. |
Zero bounce in flow-through mode. |
Control inputs compatible with TTL level. |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FST3253 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 8 |
Configuration | DPDT |
Icc Max (µA) | 3 |
ron Max (Ω) | 20 |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
Package Type | TSSOP-16 |
MUX/DEMUX, DUAL, 4 I/P, WTSSOP-16 | element14 |
4 To 1 Dual Mux/Demux, Tssop-16, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FST3253MTCX?
Additional datasheets, footprints and schematics for FST3253MTCX are listed on our Part Details page. You can also find images and similar parts to FST3253MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST3253MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST3253MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST3253MTCX fall under?
The FST3253MTCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FST3253MTCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST3253MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the FST3253MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FST3253MTCX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FST3253MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST3253MTCX often in real-time on the comparison pages.
What if I can't find stock of FST3253MTCX?
You can fill out our help required form which you can use to request a quote for FST3253MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.