Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4Channels |
---|---|
Output Current | 128mA |
Logic Type | Bus Switch |
Input Level | TTL |
No. of Pins | 14Pins |
Logic Case Style | NSOIC |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BUS SWITCH, 4 BIT, NSOIC-14 | Farnell |
Bus Switch, 4 Bit, Nsoic-14 |Onsemi FST3125MX | Newark Electronics |
Bus Switch 4-Element CMOS 4-IN 14-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FST3125MX?
Additional datasheets, footprints and schematics for FST3125MX are listed on our Part Details page. You can also find images and similar parts to FST3125MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST3125MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST3125MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST3125MX fall under?
The FST3125MX is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to FST3125MX when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST3125MX you can contact the distributor directly for product support, shipping queries etc.
Is the FST3125MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FST3125MX have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FST3125MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST3125MX often in real-time on the comparison pages.
What if I can't find stock of FST3125MX?
You can fill out our help required form which you can use to request a quote for FST3125MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.