Status: | Active |
---|---|
Series: | FST3125 |
RoHS: | Compliant |
Less Than 0.25 nsMax Delay Through Switch |
Control Inputs are TTL CMOS Compatible |
Nearly Zero Standby Current |
No Circuit Bounce |
PinForPin Compatible With QS3125, FST3125, CBT3125 |
All Popular Packages: TSSOP14, SOIC14 |
Benefits |
---|
Quick response |
Highly compatible |
Applications |
---|
Consumer |
USB |
Tablet |
End Products |
---|
Computing |
Mobile Handsets |
Description | FST3125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 0.25 |
IO Max (mA) | 128 |
Package Type | TSSOP-14 WB |
4-Bit Bus Switch Rohs Compliant: Yes |Onsemi FST3125MTCX | Newark Electronics |
BUS SWITCH, 4-BIT, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a FST3125MTCX?
Additional datasheets, footprints and schematics for FST3125MTCX are listed on our Part Details page. You can also find images and similar parts to FST3125MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST3125MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST3125MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST3125MTCX fall under?
The FST3125MTCX is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to FST3125MTCX when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST3125MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the FST3125MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FST3125MTCX have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FST3125MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST3125MTCX often in real-time on the comparison pages.
What if I can't find stock of FST3125MTCX?
You can fill out our help required form which you can use to request a quote for FST3125MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.