Status: | Unknown |
---|---|
Series: | Flexstrip/FST Series |
RoHS: | Unknown |
Connector Type A | Straight Pin |
---|---|
Connector Type B | Straight Pin |
No. of Positions | 15Ways |
Cable Length - Imperial | - |
Cable Length - Metric | - |
Connector Pitch | 2.54mm |
Cable Pitch | 35.56mm |
Product Range | Flexstrip/FST Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | UL |
Cable Length | 3" |
Cable Type | Flat (Ribbon) |
Colour | Grey |
Conductor Make-up | 1/24AWG |
Conductor Material | Copper |
Current Rating | 2A |
External Width | 36.8mm |
Full Power Rating Temperature | 150°C |
Impedance | 101ohm |
Jacket Colour | Grey |
Jacket Material | PTFE |
No. of Contacts | 15Contacts |
No. of Cores | 15Core |
No. of Max Strands x Strand Size | Solid |
Operating Temperature Max | 150°C |
PCB Hole Diameter | 1mm |
Pitch Spacing | 2.54mm |
Resistance per Metre | 0.21ohm/m |
Voltage Rating | 300VAC |
Ribbon Cable, Ptfe, 15Way, 3 | Newark Electronics |
RIBBON CABLE, PTFE, 15WAY, 3 | element14 |
TEFLON .100 3 INCH 15 POS. | TTI Europe |
Where can I find additional details, specifications and documents for a FST-23A-15?
Additional datasheets, footprints and schematics for FST-23A-15 are listed on our Part Details page. You can also find images and similar parts to FST-23A-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST-23A-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST-23A-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST-23A-15 fall under?
The FST-23A-15 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FST-23A-15 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST-23A-15 you can contact the distributor directly for product support, shipping queries etc.
Is the FST-23A-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FST-23A-15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for FST-23A-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST-23A-15 often in real-time on the comparison pages.
What if I can't find stock of FST-23A-15?
You can fill out our help required form which you can use to request a quote for FST-23A-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.