Status: | Active |
---|---|
Series: | FSQ510 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now |
Uses a LDMOS Integrated Power Switch |
Optimized for Valley Switching Converter (VSC) |
Low EMI through Variable Frequency Control and Inherent Frequency Modulation |
High Efficiency through Minimum Drain Voltage Switching |
Extended Valley Switching for Wide Load Ranges |
Small Frequency Variation for Wide Load Ranges |
Advanced Burst-Mode Operation for Low Standby Power Consumption |
Pulse-by-Pulse Current Limit |
Protection Functions: Overload Protection (OLP), Internal Thermal Shutdown (TSD) with Hysteresis |
Under Voltage Lockout (UVLO) with Hysteresis |
Internal Startup Circuit |
Internal High-Voltage SenseFET: 700V |
Built-in Soft Start: 5ms |
Applications |
---|
LCD TV |
Description | FSQ510 |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | Variable |
RDS(ON) Typ (Ω) | 28 |
V(BR)DSS Max (V) | 700 |
IPeak (mA) | 320 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP7 MINUS PIN 6 GW |
SWITCH, PWM, FET, 9W, 0.32A, 7SOP | Farnell |
Where can I find additional details, specifications and documents for a FSQ510MX?
Additional datasheets, footprints and schematics for FSQ510MX are listed on our Part Details page. You can also find images and similar parts to FSQ510MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSQ510MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSQ510MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSQ510MX fall under?
The FSQ510MX is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSQ510MX when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSQ510MX you can contact the distributor directly for product support, shipping queries etc.
Is the FSQ510MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSQ510MX have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FSQ510MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSQ510MX often in real-time on the comparison pages.
What if I can't find stock of FSQ510MX?
You can fill out our help required form which you can use to request a quote for FSQ510MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.