Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOP |
No. of Pins | 8Pins |
Power Rating | 25W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 0365 |
Enc Power Output @ 230VAC | 17.5W |
Enc Power Output @ 85-265VAC | 13W |
Frequency | 55.6kHz |
No. of Outputs | 1Outputs |
On Resistance Rds(on) | 3.5ohm |
Operating Temperature Range | -25°C to +85°C |
Output Current | 1.5A |
Output Voltage | 700V |
Power Output Open Framed @ 230VAC | 25W |
Power Output Open Framed @ 85-265VAC | 19W |
Power Supply Type | SMPS |
Primary Input Voltage | 15V |
Supply Voltage Max | 20V |
Termination Type | Surface Mount Device |
POWER SWITCH SMPS GREEN, SMD, LSOP8 | element14 |
Where can I find additional details, specifications and documents for a FSQ0365RL?
Additional datasheets, footprints and schematics for FSQ0365RL are listed on our Part Details page. You can also find images and similar parts to FSQ0365RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSQ0365RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSQ0365RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSQ0365RL fall under?
The FSQ0365RL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSQ0365RL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSQ0365RL you can contact the distributor directly for product support, shipping queries etc.
Is the FSQ0365RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSQ0365RL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FSQ0365RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSQ0365RL often in real-time on the comparison pages.
What if I can't find stock of FSQ0365RL?
You can fill out our help required form which you can use to request a quote for FSQ0365RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.