Status: | Unknown |
---|---|
Series: | Flexstrip/FSN Series |
RoHS: | Unknown |
Prices starting from US$2.55
Connector Type A | Straight Pin |
---|---|
Connector Type B | Straight Pin |
No. of Positions | 20Ways |
Cable Length - Imperial | 4" |
Cable Length - Metric | 101.6mm |
Connector Pitch | 2.54mm |
Cable Pitch | 48.26mm |
Product Range | Flexstrip/FSN Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Cable Length | 4" |
Cable Type | Flat (Ribbon) |
Colour | Grey |
Conductor Make-up | 1/24AWG |
Current Rating | 3A |
External Width | 49.5mm |
Impedance | 107ohm |
Jacket Colour | Grey |
Jacket Material | FR Meta-Aramid |
No. of Contacts | 20Contacts |
No. of Cores | 20Core |
No. of Max Strands x Strand Size | Solid |
Operating Temperature Max | +125°C |
PCB Hole Diameter | 1mm |
Pitch Spacing | 2.54mm |
Voltage Rating | 200VAC |
Ribbon Cable, 20Way, 4" | Newark Electronics |
RIBBON CABLE, 20WAY, 4" | element14 |
RIBBON JUMPER 20 PIN,4IN.L, PITCH 0.1IN. | RS |
Ribbon jumper 20 pin,4in.L, pitch 0.1in. | TE Connectivity FSN-24A-20 | RS Americas |
NOMEX .100 4 INCH 20 POS. | TTI Europe |
Where can I find additional details, specifications and documents for a FSN-24A-20?
Additional datasheets, footprints and schematics for FSN-24A-20 are listed on our Part Details page. You can also find images and similar parts to FSN-24A-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSN-24A-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSN-24A-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSN-24A-20 fall under?
The FSN-24A-20 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FSN-24A-20 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSN-24A-20 you can contact the distributor directly for product support, shipping queries etc.
Is the FSN-24A-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSN-24A-20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FSN-24A-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSN-24A-20 often in real-time on the comparison pages.
What if I can't find stock of FSN-24A-20?
You can fill out our help required form which you can use to request a quote for FSN-24A-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.