Status: | Unknown |
---|---|
Series: | Flexstrip/FSN Series |
RoHS: | Unknown |
Prices starting from US$0.84
Connector Type A | Straight Pin |
---|---|
Connector Type B | Straight Pin |
No. of Positions | 15Ways |
Cable Length - Imperial | 2" |
Cable Length - Metric | 50.8mm |
Connector Pitch | 1.27mm |
Cable Pitch | 17.78mm |
Product Range | Flexstrip/FSN Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Cable Length | 2" |
Cable Type | Flat (Ribbon) |
Colour | Grey |
Conductor Make-up | Round Copper |
Current Rating | 1.6A |
External Width | 50.8mm |
Impedance | 95ohm |
Jacket Colour | Grey |
Jacket Material | FR Meta-Aramid |
No. of Contacts | 15Contacts |
No. of Cores | 15Core |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.8mm |
Pitch Spacing | 1.27mm |
Voltage Rating | 200VAC |
Ribbon Cable, 15Way, 2" | Newark Electronics |
RIBBON CABLE, 15WAY, 2" | element14 |
Ribbon jumper 15 pin,2in.L, pit. 0.05in. | RS |
Ribbon jumper 15 pin,2in.L, pit. 0.05in. | TE Connectivity FSN-12A-15 | RS Americas |
NOMEX .050 2 INCH 15 POS. | TTI Europe |
Where can I find additional details, specifications and documents for a FSN-12A-15?
Additional datasheets, footprints and schematics for FSN-12A-15 are listed on our Part Details page. You can also find images and similar parts to FSN-12A-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSN-12A-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSN-12A-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSN-12A-15 fall under?
The FSN-12A-15 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FSN-12A-15 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSN-12A-15 you can contact the distributor directly for product support, shipping queries etc.
Is the FSN-12A-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSN-12A-15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FSN-12A-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSN-12A-15 often in real-time on the comparison pages.
What if I can't find stock of FSN-12A-15?
You can fill out our help required form which you can use to request a quote for FSN-12A-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.