Status: | Unknown |
---|---|
Series: | FSMSM Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
149,812
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
116,667
in stock
|
Buy Now | |
element14
from US$0.17
|
80,484
in stock
|
Buy Now | |
Farnell
from US$0.19
|
79,011
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
12,401
in stock
|
Buy Now | |
TE Store
from US$0.30
|
11,893
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
642
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Product Range | FSMSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 180gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 3.5mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Raised |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 180gf |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
SWITCH, SPST, 0.05A, 24VDC, SMD | element14 |
Product Range:Fsmsm Series | Newark Electronics |
FSMSM=3.5X6 SMT TACT Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Low Profile: With Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMSM | Internal Number: 1437566-3 | TE Connectivity | TE Store |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile switch,SMT,SPST,rect black act | RS |
Switch Tactile OFF (ON) SPST Rectangular Button Gull Wing 0.05A 12VDC SMD Loose Piece | Avnet America |
Tactile Switch | RS Americas |
Where can I find additional details, specifications and documents for a FSMSM?
Additional datasheets, footprints and schematics for FSMSM are listed on our Part Details page. You can also find images and similar parts to FSMSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMSM fall under?
The FSMSM is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMSM when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMSM you can contact the distributor directly for product support, shipping queries etc.
Is the FSMSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMSM have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for FSMSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMSM often in real-time on the comparison pages.
What if I can't find stock of FSMSM?
You can fill out our help required form which you can use to request a quote for FSMSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.