Status: | Unknown |
---|---|
Series: | FSMCD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Product Range | FSMCD Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
Fsmracdah=6.0Mm R/A Tact W/Sq Act. & Ht |Alcoswitch Te Connectivity FSMRACDAH | Newark Electronics |
Switch Tactile N.O. SPST Square Button PC Pins 0.05A 24VDC 500000Cycle 1.6N Thru-Hole | Avnet America |
Alcoswitch, Tactile switch, PCB, SPST, squ act, r/a mnt, 1825968-2 | TE Connectivity FSMRACDAH | RS Americas |
Tactile Switches 6MM HGH TMP W/SQ ACT R/A TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a FSMRACDAH?
Additional datasheets, footprints and schematics for FSMRACDAH are listed on our Part Details page. You can also find images and similar parts to FSMRACDAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMRACDAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMRACDAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMRACDAH fall under?
The FSMRACDAH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMRACDAH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMRACDAH you can contact the distributor directly for product support, shipping queries etc.
Is the FSMRACDAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMRACDAH have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for FSMRACDAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMRACDAH often in real-time on the comparison pages.
What if I can't find stock of FSMRACDAH?
You can fill out our help required form which you can use to request a quote for FSMRACDAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.