Status: | Unknown |
---|---|
Series: | FSMRAJ Series |
RoHS: | Unknown |
Product Range | FSMRAJ Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 260gf |
Switch Terminals | Through Hole |
Fsmra6Jhxa=R/A, Tact Sw, 260 |Alcoswitch Te Connectivity FSMRA6JHXA | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24V 100000Cycles 2.55N Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a FSMRA6JHXA?
Additional datasheets, footprints and schematics for FSMRA6JHXA are listed on our Part Details page. You can also find images and similar parts to FSMRA6JHXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMRA6JHXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMRA6JHXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMRA6JHXA fall under?
The FSMRA6JHXA is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMRA6JHXA when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMRA6JHXA you can contact the distributor directly for product support, shipping queries etc.
Is the FSMRA6JHXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMRA6JHXA have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FSMRA6JHXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMRA6JHXA often in real-time on the comparison pages.
What if I can't find stock of FSMRA6JHXA?
You can fill out our help required form which you can use to request a quote for FSMRA6JHXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.