Status: | Unknown |
---|---|
Series: | FSMRAJ Series |
RoHS: | Unknown |
Product Range | FSMRAJ Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
Tactile Switch, Spst, 0.05A, 24V, Tht | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, THT | element14 |
Where can I find additional details, specifications and documents for a FSMRA5JH?
Additional datasheets, footprints and schematics for FSMRA5JH are listed on our Part Details page. You can also find images and similar parts to FSMRA5JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMRA5JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMRA5JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMRA5JH fall under?
The FSMRA5JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMRA5JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMRA5JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSMRA5JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMRA5JH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSMRA5JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMRA5JH often in real-time on the comparison pages.
What if I can't find stock of FSMRA5JH?
You can fill out our help required form which you can use to request a quote for FSMRA5JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.