Status: | Unknown |
---|---|
Series: | FSMRAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
27,554
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
24,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,060
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now |
Product Range | FSMRAJ Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 157gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
Actuation Type | Side |
Actuator / Cap Colour | Black |
Contact Configuration | SPST |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
Operating Force | 1.57N |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Tactile Switches 6x6x5.74mm 160g R/A | Rapid Electronics |
Switch, Tactile, Spst, 50Ma, Smd | Newark Electronics |
SWITCH, TACTILE, SPST, 50mA, SMD | Farnell |
Switch Tactile N.O. SPST Round Button Color Black PC Pins 0.05A 24VDC 100000Cycle Through Hole Loose Piece | Avnet America |
Switch, Pushbutton, Tactile, Single Pole, 50mA, Right Angle | TE Connectivity FSMRA4JH04 | RS Americas |
SWITCH, TACT, SPST | element14 |
Where can I find additional details, specifications and documents for a FSMRA4JH04?
Additional datasheets, footprints and schematics for FSMRA4JH04 are listed on our Part Details page. You can also find images and similar parts to FSMRA4JH04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMRA4JH04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMRA4JH04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMRA4JH04 fall under?
The FSMRA4JH04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMRA4JH04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMRA4JH04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMRA4JH04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMRA4JH04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for FSMRA4JH04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMRA4JH04 often in real-time on the comparison pages.
What if I can't find stock of FSMRA4JH04?
You can fill out our help required form which you can use to request a quote for FSMRA4JH04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.