Status: | Unknown |
---|---|
Series: | FSMRAJ Series |
RoHS: | Unknown |
Product Range | FSMRAJ Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Side |
Actuator / Cap Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Operating Force | 1.6N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
SWITCH, SPST, 0.05A, 24VDC, PCB, R/A | element14 |
Switch, Spst, 0.05A, 24Vdc, Pcb, R/A | Newark Electronics |
6x6mm r/a tactile switch,8.36mm H 1.6N | RS |
Where can I find additional details, specifications and documents for a FSMRA4JH?
Additional datasheets, footprints and schematics for FSMRA4JH are listed on our Part Details page. You can also find images and similar parts to FSMRA4JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMRA4JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMRA4JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMRA4JH fall under?
The FSMRA4JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMRA4JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMRA4JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSMRA4JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMRA4JH have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for FSMRA4JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMRA4JH often in real-time on the comparison pages.
What if I can't find stock of FSMRA4JH?
You can fill out our help required form which you can use to request a quote for FSMRA4JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.