Status: | Unknown |
---|---|
Series: | FSMRAJ Series |
RoHS: | Unknown |
Product Range | FSMRAJ Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Side |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 24VDC |
Contact Voltage DC Min | 1VDC |
Contact Voltage DC Nom | 12V |
External Depth | 3.68mm |
External Length / Height | 7.01mm |
External Width | 7.11mm |
Insulation Resistance Voltage | 100VDC |
Material | Nylon 6.6 |
No. of Mechanical Operations | 100000 |
Operating Force | 160gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Shaft Diameter | 3.51mm |
Switch Terminals | Solder |
Switching Current DC Max | 50mA |
Switching Current DC Min | 10µA |
SWITCH, SPST, 0.05A, 24VDC, THT, R/A | element14 |
Switch, Spst, 0.05A, 24Vdc, Tht, R/A | Newark Electronics |
Where can I find additional details, specifications and documents for a FSMRA2JH?
Additional datasheets, footprints and schematics for FSMRA2JH are listed on our Part Details page. You can also find images and similar parts to FSMRA2JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMRA2JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMRA2JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMRA2JH fall under?
The FSMRA2JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMRA2JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMRA2JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSMRA2JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMRA2JH have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for FSMRA2JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMRA2JH often in real-time on the comparison pages.
What if I can't find stock of FSMRA2JH?
You can fill out our help required form which you can use to request a quote for FSMRA2JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.