Status: | Unknown |
---|---|
Series: | FSMMSH Series |
RoHS: | Unknown |
Product Range | FSMMSH Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 4.5mm x 2.5mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | SMD |
FSMMSH=R/A TACT SWITCH SMT W/OUT PEGS | Rapid Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD | element14 |
Tactile Switch, 0.05A, 24Vdc, Smd | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 100000Cycle 1.57N SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSMMSH?
Additional datasheets, footprints and schematics for FSMMSH are listed on our Part Details page. You can also find images and similar parts to FSMMSH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMMSH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMMSH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMMSH fall under?
The FSMMSH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMMSH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMMSH you can contact the distributor directly for product support, shipping queries etc.
Is the FSMMSH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMMSH have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for FSMMSH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMMSH often in real-time on the comparison pages.
What if I can't find stock of FSMMSH?
You can fill out our help required form which you can use to request a quote for FSMMSH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.