Status: | Unknown |
---|---|
Series: | FSMJX Series |
RoHS: | Unknown |
Product Range | FSMJX Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | SMD |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD | element14 |
Tactile Switch, Spst-No, 0.05A, 24V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a FSMJXTR?
Additional datasheets, footprints and schematics for FSMJXTR are listed on our Part Details page. You can also find images and similar parts to FSMJXTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMJXTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMJXTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMJXTR fall under?
The FSMJXTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMJXTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMJXTR you can contact the distributor directly for product support, shipping queries etc.
Is the FSMJXTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMJXTR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FSMJXTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMJXTR often in real-time on the comparison pages.
What if I can't find stock of FSMJXTR?
You can fill out our help required form which you can use to request a quote for FSMJXTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.