Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 260gf |
Switch Terminals | SMD |
6X6 Ill Tact Smt 260Gf Hi Cold White |Alcoswitch Te Connectivity FSMIJM63BW04 | Newark Electronics |
Switch, 6X6 Ill Tact Smt 260Gf Hi Cold White | TE Connectivity FSMIJM63BW04 | RS Americas |
TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD | element14 |
Special Order: 6X6 ILL TACT SMT 260GF HI COLD WHITE Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Contact Current Rating: 50 mA Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMIJM63BW04 | Internal Number: 4-2213819-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FSMIJM63BW04?
Additional datasheets, footprints and schematics for FSMIJM63BW04 are listed on our Part Details page. You can also find images and similar parts to FSMIJM63BW04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJM63BW04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJM63BW04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJM63BW04 fall under?
The FSMIJM63BW04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJM63BW04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJM63BW04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJM63BW04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJM63BW04 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for FSMIJM63BW04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJM63BW04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJM63BW04?
You can fill out our help required form which you can use to request a quote for FSMIJM63BW04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.