Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 260gf |
Switch Terminals | SMD |
TL6 260gf LED Pure Green HISMT | RS |
Tactile Switch, Spst-No, 0.05A, 12V, Smd | Newark Electronics |
Switch, 6X6 Ill Tact Smt 260Gf Hi Pure Green | TE Connectivity FSMIJM63BPG04 | RS Americas |
TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD | element14 |
Where can I find additional details, specifications and documents for a FSMIJM63BPG04?
Additional datasheets, footprints and schematics for FSMIJM63BPG04 are listed on our Part Details page. You can also find images and similar parts to FSMIJM63BPG04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJM63BPG04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJM63BPG04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJM63BPG04 fall under?
The FSMIJM63BPG04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJM63BPG04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJM63BPG04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJM63BPG04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJM63BPG04 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FSMIJM63BPG04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJM63BPG04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJM63BPG04?
You can fill out our help required form which you can use to request a quote for FSMIJM63BPG04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.