Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
2,195
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
2,195
in stock
|
Buy Now | |
TE Store
from US$2.23
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch Terminals | SMD |
Tactile Switches 6X6 ILL TACT SMT 160GF HI RED | Rapid Electronics |
6X6 ILL TACT SMT 160GF HI RED Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Contact Current Rating: 50 mA Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMIJM62BR04 | Internal Number: 3-2213819-1 | TE Connectivity | TE Store |
TL6 160gf LED Red HI SMT | RS |
Tactile Switch, Spst-No, 0.05A, 12V, Smd | Newark Electronics |
6X6 ILL TACT SMT 160GF HI RED | Avnet America |
Switch, 6X6 Ill Tact Smt 160Gf Hi Red | TE Connectivity FSMIJM62BR04 | RS Americas |
Where can I find additional details, specifications and documents for a FSMIJM62BR04?
Additional datasheets, footprints and schematics for FSMIJM62BR04 are listed on our Part Details page. You can also find images and similar parts to FSMIJM62BR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJM62BR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJM62BR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJM62BR04 fall under?
The FSMIJM62BR04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJM62BR04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJM62BR04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJM62BR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJM62BR04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and Newark Electronics have stock available or on a lead time for FSMIJM62BR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJM62BR04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJM62BR04?
You can fill out our help required form which you can use to request a quote for FSMIJM62BR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.