Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch Terminals | SMD |
6X6 Ill Tact Smt 160Gf Li Blue |Alcoswitch Te Connectivity FSMIJM62AB04 | Newark Electronics |
6X6 ILL TACT SMT 160GF LI BLUE | Avnet America |
Switch, 6X6 Ill Tact Smt 160Gf Li Blue | TE Connectivity FSMIJM62AB04 | RS Americas |
Where can I find additional details, specifications and documents for a FSMIJM62AB04?
Additional datasheets, footprints and schematics for FSMIJM62AB04 are listed on our Part Details page. You can also find images and similar parts to FSMIJM62AB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJM62AB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJM62AB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJM62AB04 fall under?
The FSMIJM62AB04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJM62AB04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJM62AB04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJM62AB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJM62AB04 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for FSMIJM62AB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJM62AB04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJM62AB04?
You can fill out our help required form which you can use to request a quote for FSMIJM62AB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.