Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Prices starting from US$1.79
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 100gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 100gf |
Switch Terminals | SMD |
Tactile Switches 6X6 ILL TACT SMT 100GF LI BLUE | Rapid Electronics |
6X6 ILL TACT SMT 100GF LI BLUE Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Contact Current Rating: 50 mA Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMIJM61AB04 | Internal Number: 2213819-1 | TE Connectivity | TE Store |
6X6 Ill Tact Smt 100Gf Li Blue |Alcoswitch Te Connectivity FSMIJM61AB04 | Newark Electronics |
6X6 ILL TACT SMT 100GF LI BLUE | Avnet America |
Switch, 6X6 Ill Tact Smt 100Gf Li Blue | TE Connectivity FSMIJM61AB04 | RS Americas |
Where can I find additional details, specifications and documents for a FSMIJM61AB04?
Additional datasheets, footprints and schematics for FSMIJM61AB04 are listed on our Part Details page. You can also find images and similar parts to FSMIJM61AB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJM61AB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJM61AB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJM61AB04 fall under?
The FSMIJM61AB04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJM61AB04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJM61AB04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJM61AB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJM61AB04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for FSMIJM61AB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJM61AB04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJM61AB04?
You can fill out our help required form which you can use to request a quote for FSMIJM61AB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.