Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 260gf |
Switch Terminals | Through Hole |
Tactile Switch, Spst-No, 0.05A, 12V, Th | Newark Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH | element14 |
Switch, 6X6 Ill Tact Tht 260Gf Li Cold White | TE Connectivity FSMIJ63AW04 | RS Americas |
Special Order: 6X6 ILL TACT THT 260GF LI COLD WHITE Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Contact Current Rating: 50 mA Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMIJ63AW04 | Internal Number: 4-2213818-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FSMIJ63AW04?
Additional datasheets, footprints and schematics for FSMIJ63AW04 are listed on our Part Details page. You can also find images and similar parts to FSMIJ63AW04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJ63AW04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJ63AW04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJ63AW04 fall under?
The FSMIJ63AW04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJ63AW04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJ63AW04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJ63AW04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJ63AW04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for FSMIJ63AW04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJ63AW04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJ63AW04?
You can fill out our help required form which you can use to request a quote for FSMIJ63AW04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.