Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
Tactile Switch, Spst-No, 0.05A, 12V, Th | Newark Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH | element14 |
TL6 160gf LED Pure Green HITHT | RS |
Switch, 6X6 Ill Tact Tht 160Gf Hi Pure Green | TE Connectivity FSMIJ62BPG04 | RS Americas |
Where can I find additional details, specifications and documents for a FSMIJ62BPG04?
Additional datasheets, footprints and schematics for FSMIJ62BPG04 are listed on our Part Details page. You can also find images and similar parts to FSMIJ62BPG04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJ62BPG04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJ62BPG04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJ62BPG04 fall under?
The FSMIJ62BPG04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJ62BPG04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJ62BPG04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJ62BPG04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJ62BPG04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FSMIJ62BPG04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJ62BPG04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJ62BPG04?
You can fill out our help required form which you can use to request a quote for FSMIJ62BPG04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.