Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
313
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
1,202
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
1,202
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
313
in stock
|
Buy Now | |
element14
from US$1.01
|
313
in stock
|
Buy Now | |
TE Store
from US$2.15
|
253
in stock
|
Buy Now | |
Heilind Electronics
-
|
787
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
262
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 100gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 100gf |
Switch Terminals | Through Hole |
Tactile SW 6X6 ILL TACT THT 100GF LI YELLOW GRN | Rapid Electronics |
Tactile Switch, Spst-No, 0.05A, 12V, Th | Newark Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH | element14 |
6X6 ILL TACT THT 100GF LI YELLOW GREEN Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Contact Current Rating: 50 mA Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMIJ61AG04 | Internal Number: 2213818-3 | TE Connectivity | TE Store |
SWITCH, ILLUM TACT THT 6X6,100GF LI YEL/GRN | Heilind Electronics |
6X6 ILL TACT THT 100GF LI YELLOW GREEN | Avnet America |
6X6 Illuminated | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Where can I find additional details, specifications and documents for a FSMIJ61AG04?
Additional datasheets, footprints and schematics for FSMIJ61AG04 are listed on our Part Details page. You can also find images and similar parts to FSMIJ61AG04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJ61AG04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJ61AG04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJ61AG04 fall under?
The FSMIJ61AG04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJ61AG04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJ61AG04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJ61AG04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJ61AG04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSMIJ61AG04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJ61AG04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJ61AG04?
You can fill out our help required form which you can use to request a quote for FSMIJ61AG04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.