Status: | Unknown |
---|---|
Series: | FSMH Series |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
57,275
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
57,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
24
in stock
|
Buy Now | |
element14
from US$0.17
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | FSMH Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Rectangular Button |
Actuating Force | 127gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 3.5mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Top |
Contact Configuration | SPST |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
Operating Force | 1.27N |
Switch Operation | (On) |
Switch Terminals | Solder |
Tactile Switches 3.5 X 6.0 X 5.0 T/H TACT SWITCH | Rapid Electronics |
Switch, Tact, Mom, 5Mm | Newark Electronics |
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE | element14 |
Switch Tactile ON OFF SPST Rectangular Button PC Pins 0.05A 24VDC 20000Cycle 1.3N Thru-Hole Bulk | Avnet America |
Alcoswitch, Tactile Switch,50 mA,12 VDC,3.5 x 6 mm, SPST, Stainless, Through Hole | TE Connectivity FSMH | RS Americas |
Where can I find additional details, specifications and documents for a FSMH?
Additional datasheets, footprints and schematics for FSMH are listed on our Part Details page. You can also find images and similar parts to FSMH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMH fall under?
The FSMH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMH you can contact the distributor directly for product support, shipping queries etc.
Is the FSMH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMH have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSMH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMH often in real-time on the comparison pages.
What if I can't find stock of FSMH?
You can fill out our help required form which you can use to request a quote for FSMH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.