Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | SMD |
Tactile Switches TACTILE SWITCHT&R | Rapid Electronics |
Tactile Switch, Spst, 0.05A, 24V, Smd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, SMD | element14 |
Tactile Switch, FSMJSM, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 24VDC | Avnet America |
Tactile Switches | Sager |
Where can I find additional details, specifications and documents for a FSM8JSMATR?
Additional datasheets, footprints and schematics for FSM8JSMATR are listed on our Part Details page. You can also find images and similar parts to FSM8JSMATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM8JSMATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM8JSMATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM8JSMATR fall under?
The FSM8JSMATR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM8JSMATR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM8JSMATR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM8JSMATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM8JSMATR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSM8JSMATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM8JSMATR often in real-time on the comparison pages.
What if I can't find stock of FSM8JSMATR?
You can fill out our help required form which you can use to request a quote for FSM8JSMATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.