Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
51,277
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
138,681
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
51,277
in stock
|
Buy Now | |
element14
from US$0.14
|
51,277
in stock
|
Buy Now | |
RS
from US$0.09
|
12,800
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Operating Force | 1.6N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Tactile Switches 6MM ACTHIGH TEMP TACT SWITCH | Rapid Electronics |
Switch, Spst, 0.05A, 24Vdc, Pcb | Newark Electronics |
SWITCH, SPST, 0.05A, 24VDC, PCB | element14 |
6x6mm tactile switch,9.5mm H 1.6N | RS |
Switch Tactile N.O. SPST Round Button Color Black PC Pins 0.05A 24VDC 100000Cycle Through Hole Loose Piece | Avnet America |
Switch, Pushbutton, Tactile, SPST, Thru Hole, Vertical,6MM, Black | TE Connectivity FSM8JH | RS Americas |
Where can I find additional details, specifications and documents for a FSM8JH?
Additional datasheets, footprints and schematics for FSM8JH are listed on our Part Details page. You can also find images and similar parts to FSM8JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM8JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM8JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM8JH fall under?
The FSM8JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM8JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM8JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM8JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM8JH have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FSM8JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM8JH often in real-time on the comparison pages.
What if I can't find stock of FSM8JH?
You can fill out our help required form which you can use to request a quote for FSM8JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.