Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
850
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
66,000
in stock
|
Buy Now | |
TE Store
from US$0.43
|
20,829
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,532
in stock
|
Buy Now | |
element14
from US$0.37
|
4,532
in stock
|
Buy Now | |
Farnell
from US$0.30
|
4,532
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
734
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
FSM6JSMATR=TACT SWITCH 6X6MIL Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM6JSMATR | Internal Number: 5-1437565-0 | TE Connectivity | TE Store |
Tactile Switch, Spst, 0.05A, 24V, Smd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, SMD | element14 |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
Tactile switch,SMT,SPST,raised actuator | RS |
Alcoswitch, Tactile switch, SMT, SPST, raised actuator | TE Connectivity FSM6JSMATR | RS Americas |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSM6JSMATR?
Additional datasheets, footprints and schematics for FSM6JSMATR are listed on our Part Details page. You can also find images and similar parts to FSM6JSMATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM6JSMATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM6JSMATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM6JSMATR fall under?
The FSM6JSMATR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM6JSMATR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM6JSMATR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM6JSMATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM6JSMATR have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSM6JSMATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM6JSMATR often in real-time on the comparison pages.
What if I can't find stock of FSM6JSMATR?
You can fill out our help required form which you can use to request a quote for FSM6JSMATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.