Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
18,593
in stock
|
Buy Now | |
TE Store
from US$0.33
|
127,732
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
29,224
in stock
|
Buy Now | |
element14
from US$0.22
|
18,593
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
703
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5
in stock
|
Buy Now |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Raised |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Min | 1VDC |
Contact Voltage DC Nom | 24V |
External Depth | 6mm |
External Length / Height | 7mm |
External Width | 6mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Material | PPS |
No. of Mechanical Operations | 100000 |
Operating Force | 1.57N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
FSM6JSMA=SMT,TACTILE,PB SWITCH Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM6JSMA | Internal Number: 4-1437565-9 | TE Connectivity | TE Store |
SWITCH, SPNO, 0.05A, 24V, SMD | element14 |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk | Avnet America |
Product Range:Fsmjsm Series | Newark Electronics |
Where can I find additional details, specifications and documents for a FSM6JSMA?
Additional datasheets, footprints and schematics for FSM6JSMA are listed on our Part Details page. You can also find images and similar parts to FSM6JSMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM6JSMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM6JSMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM6JSMA fall under?
The FSM6JSMA is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM6JSMA when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM6JSMA you can contact the distributor directly for product support, shipping queries etc.
Is the FSM6JSMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM6JSMA have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for FSM6JSMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM6JSMA often in real-time on the comparison pages.
What if I can't find stock of FSM6JSMA?
You can fill out our help required form which you can use to request a quote for FSM6JSMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.