Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
86,830
in stock
|
Buy Now | |
element14
from US$0.11
|
91,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
86,830
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
12,624
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Top |
Actuator / Cap Colour | Blue |
Colour | Blue |
Contact Configuration | SPST-NO |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Max | 24VDC |
Contact Voltage DC Min | 1VDC |
Contact Voltage DC Nom | 12V |
External Depth | 6mm |
External Length / Height | 3.61mm |
External Width | 6mm |
Insulation Resistance Voltage | 100VDC |
Material | Nylon 6.6 |
No. of Mechanical Operations | 100000 |
Operating Force | 160gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Shaft Diameter | 3.51mm |
Shaft Length | 3.4mm |
Switch Terminals | Solder |
Switching Current DC Max | 50mA |
Switching Current DC Min | 10µA |
SWITCH, SPST, 0.05A, 24VDC, THT | element14 |
Switch, Spst, 0.05A, 24Vdc, Tht | Newark Electronics |
FSM6JH=6MM TACT SWITCH HIGH TEMP | Rapid Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.56N Thru-Hole Loose Piece | Avnet America |
Switch, Pushbutton, Tactile, SPST, Thru Hole, Vertical,6MM, Blue | TE Connectivity FSM6JH | RS Americas |
Where can I find additional details, specifications and documents for a FSM6JH?
Additional datasheets, footprints and schematics for FSM6JH are listed on our Part Details page. You can also find images and similar parts to FSM6JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM6JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM6JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM6JH fall under?
The FSM6JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM6JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM6JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM6JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM6JH have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for FSM6JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM6JH often in real-time on the comparison pages.
What if I can't find stock of FSM6JH?
You can fill out our help required form which you can use to request a quote for FSM6JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.