Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
Fsm5Jh=6Mm Tact Switch, Ht W/Esd |Alcoswitch Te Connectivity FSM5JH | Newark Electronics |
6x6 mm High Temperature Tactile Switch with Grounding Terminal Vertical 1.6 N 7 mm Round Actuator Through Hole | Avnet America |
Tactile Switches 6MM ACTHT W/ESD TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a FSM5JH?
Additional datasheets, footprints and schematics for FSM5JH are listed on our Part Details page. You can also find images and similar parts to FSM5JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM5JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM5JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM5JH fall under?
The FSM5JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM5JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM5JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM5JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM5JH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Sager have stock available or on a lead time for FSM5JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM5JH often in real-time on the comparison pages.
What if I can't find stock of FSM5JH?
You can fill out our help required form which you can use to request a quote for FSM5JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.