Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 100gf |
Switch Terminals | SMD |
Tactile Switch, Spst-No, 0.05A, 24V, Smd | Newark Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD | element14 |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a FSM4JSMLTR?
Additional datasheets, footprints and schematics for FSM4JSMLTR are listed on our Part Details page. You can also find images and similar parts to FSM4JSMLTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM4JSMLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM4JSMLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM4JSMLTR fall under?
The FSM4JSMLTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM4JSMLTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM4JSMLTR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM4JSMLTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM4JSMLTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for FSM4JSMLTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM4JSMLTR often in real-time on the comparison pages.
What if I can't find stock of FSM4JSMLTR?
You can fill out our help required form which you can use to request a quote for FSM4JSMLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.