Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
16,693
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
72,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
59,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
46,730
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
35,190
in stock
|
Buy Now | |
element14
from US$0.22
|
25,507
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Raised |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Min | 1VDC |
Contact Voltage DC Nom | 24V |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Material | PPS |
No. of Mechanical Operations | 100000 |
Operating Force | 1.57N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
FSM4JSMA=SMT,TACTILE,PB SWITCH Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM4JSMA | Internal Number: 4-1437565-1 | TE Connectivity | TE Store |
Product Range:Fsmjsm Series | Newark Electronics |
Tactile Switches 6mm G TERM OFF-(ON) | Rapid Electronics |
SWITCH, SPNO, 0.05A, 24V, SMD | element14 |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk | Avnet America |
Switch, Tactile, 50 mA, SPST, OffOn | TE Connectivity FSM4JSMA | RS Americas |
Where can I find additional details, specifications and documents for a FSM4JSMA?
Additional datasheets, footprints and schematics for FSM4JSMA are listed on our Part Details page. You can also find images and similar parts to FSM4JSMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM4JSMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM4JSMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM4JSMA fall under?
The FSM4JSMA is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM4JSMA when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM4JSMA you can contact the distributor directly for product support, shipping queries etc.
Is the FSM4JSMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM4JSMA have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for FSM4JSMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM4JSMA often in real-time on the comparison pages.
What if I can't find stock of FSM4JSMA?
You can fill out our help required form which you can use to request a quote for FSM4JSMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.