Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Prices starting from US$0.0480
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
Tactile Switch, Spst, 0.05A, 24V, Thd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, THD | element14 |
6x6mm tactile switch,5mm H 2.6N | RS |
Switch Tactile N.O. SPST Round Button PC Pin 24VDC 100000Cycles 260gf Through Hole Loose | Avnet America |
Alcoswitch, 6x6mm tactile switch,5mm H 2.6N | TE Connectivity FSM4JAH | RS Americas |
Tactile Switches TACTILE SWITCH 6MM HIGH | Sager |
Where can I find additional details, specifications and documents for a FSM4JAH?
Additional datasheets, footprints and schematics for FSM4JAH are listed on our Part Details page. You can also find images and similar parts to FSM4JAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM4JAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM4JAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM4JAH fall under?
The FSM4JAH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM4JAH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM4JAH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM4JAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM4JAH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FSM4JAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM4JAH often in real-time on the comparison pages.
What if I can't find stock of FSM4JAH?
You can fill out our help required form which you can use to request a quote for FSM4JAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.