Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 260gf |
Switch Terminals | SMD |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switch, Spst-No, 0.05A, 24V, Smd | Newark Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD | element14 |
Where can I find additional details, specifications and documents for a FSM2JSMAASTR?
Additional datasheets, footprints and schematics for FSM2JSMAASTR are listed on our Part Details page. You can also find images and similar parts to FSM2JSMAASTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM2JSMAASTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM2JSMAASTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM2JSMAASTR fall under?
The FSM2JSMAASTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM2JSMAASTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM2JSMAASTR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM2JSMAASTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM2JSMAASTR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSM2JSMAASTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM2JSMAASTR often in real-time on the comparison pages.
What if I can't find stock of FSM2JSMAASTR?
You can fill out our help required form which you can use to request a quote for FSM2JSMAASTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.