Status: | Unknown |
---|---|
Series: | FSMJRT Series |
RoHS: | Unknown |
Product Range | FSMJRT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Top |
Actuator / Cap Colour | Red |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 260gf |
Switch Terminals | Solder |
Switch, Spst, 0.05A, 24Vdc, Tht | Newark Electronics |
SWITCH, SPST, 0.05A, 24VDC, THT | element14 |
Switch Tactile Round Button PC Pins 0.05A 12VDC 2.55N Thru-Hole Radial Tape | Avnet America |
Special Order: FSM2JART=ON T/R Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM2JART | Internal Number: 2-1437565-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FSM2JART?
Additional datasheets, footprints and schematics for FSM2JART are listed on our Part Details page. You can also find images and similar parts to FSM2JART on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM2JART on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM2JART price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM2JART fall under?
The FSM2JART is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM2JART when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM2JART you can contact the distributor directly for product support, shipping queries etc.
Is the FSM2JART RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM2JART have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TE Store have stock available or on a lead time for FSM2JART.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM2JART often in real-time on the comparison pages.
What if I can't find stock of FSM2JART?
You can fill out our help required form which you can use to request a quote for FSM2JART from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.