Status: | Unknown |
---|---|
Series: | FSMLP Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.42
|
17,759
in stock
|
Buy Now | |
element14
from US$0.56
|
3,996
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Product Range | FSMLP Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
Fsm1Lpatr=Tact Switch 6X6Mil S Rohs Compliant: Yes |Alcoswitch Te Connectivity FSM1LPATR | Newark Electronics |
FSM1LPATR=TACT SWITCH 6X6MIL S Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM1LPATR | Internal Number: 1-1437565-8 | TE Connectivity | TE Store |
SWITCH, TACTILE SPST, 50mA, Surface Moun | element14 |
Tactile Switches TACTILE SWITCH 12VDC 2.54N | Rapid Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD T/R | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a FSM1LPATR?
Additional datasheets, footprints and schematics for FSM1LPATR are listed on our Part Details page. You can also find images and similar parts to FSM1LPATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM1LPATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM1LPATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM1LPATR fall under?
The FSM1LPATR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM1LPATR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM1LPATR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM1LPATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM1LPATR have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for FSM1LPATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM1LPATR often in real-time on the comparison pages.
What if I can't find stock of FSM1LPATR?
You can fill out our help required form which you can use to request a quote for FSM1LPATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.