Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 260gf |
Switch Terminals | Through Hole |
Fsm10Jah=6Mm Tact Switch, High Temp |Alcoswitch Te Connectivity FSM10JAH | Newark Electronics |
Tactile SW FSM10JAH=6MM TACT SWITCH HIGH TEMP | Rapid Electronics |
Switch Tactile N.O. SPST Round Button Color Red PC Pins 0.05A 24VDC 100000Cycle Through Hole Loose Piece | Avnet America |
Tactile Switches 6MM H/T NYLON 6/6 RD TACTILE SWITCH | Sager |
Where can I find additional details, specifications and documents for a FSM10JAH?
Additional datasheets, footprints and schematics for FSM10JAH are listed on our Part Details page. You can also find images and similar parts to FSM10JAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM10JAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM10JAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM10JAH fall under?
The FSM10JAH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM10JAH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM10JAH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM10JAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM10JAH have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for FSM10JAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM10JAH often in real-time on the comparison pages.
What if I can't find stock of FSM10JAH?
You can fill out our help required form which you can use to request a quote for FSM10JAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.