Status: | Unknown |
---|---|
Series: | FSM10 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
3,575
in stock
|
Buy Now | |
TE Store
from US$0.51
|
11,130
in stock
|
Buy Now | |
element14
from US$0.37
|
2,101
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,404
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,404
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
342
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Product Range | FSM10 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
FSM102=NEW P/N Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM102 | Internal Number: 1437565-4 | TE Connectivity | TE Store |
Tactile switch,PCB,SPST,raised actuator | RS |
TACTILE SWITCH, SPST, 0.05A, 24VDC | element14 |
Switch, Tactile Spst, 50Ma, Through Hole | Newark Electronics |
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE | Farnell |
Switch, Pushbutton, Tactile, Single Pole,50mA, Vertical Mount, ThruHole, FSM102 | TE Connectivity FSM102 | RS Americas |
Switch Tactile OFF (ON) SPST Button PC Pins 0.05A 12VDC 1.57N Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a FSM102?
Additional datasheets, footprints and schematics for FSM102 are listed on our Part Details page. You can also find images and similar parts to FSM102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM102 fall under?
The FSM102 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM102 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM102 you can contact the distributor directly for product support, shipping queries etc.
Is the FSM102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM102 have stock available?
Authorised distributors including TE Store, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for FSM102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM102 often in real-time on the comparison pages.
What if I can't find stock of FSM102?
You can fill out our help required form which you can use to request a quote for FSM102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.