Status: | Unknown |
---|---|
Series: | FSM10 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Product Range | FSM10 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Round |
Actuator / Cap Colour | Black |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Solder |
FSM101=12MM FSM TYPE WITH RAIS Actuator Style: Round Operating Function: NO Contact Base Material: Brass Switch Contact Plating Material: Silver Low Profile: With Round Brass Silver | Tactile Switch With Dome Switch | Part Number: FSM101 | Internal Number: 1437565-3 | TE Connectivity | TE Store |
Switch, Spst, 0.05A, 24Vdc, Smd | Newark Electronics |
SWITCH, SPST, 0.05A, 24VDC, SMD | element14 |
Alcoswitch, Tactile switch, PCB, SPST, raised actuator | TE Connectivity FSM101 | RS Americas |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a FSM101?
Additional datasheets, footprints and schematics for FSM101 are listed on our Part Details page. You can also find images and similar parts to FSM101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM101 fall under?
The FSM101 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM101 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM101 you can contact the distributor directly for product support, shipping queries etc.
Is the FSM101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM101 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for FSM101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM101 often in real-time on the comparison pages.
What if I can't find stock of FSM101?
You can fill out our help required form which you can use to request a quote for FSM101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.