Status: | Unknown |
---|---|
Series: | FSM10 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
24,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
7,276
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,407
in stock
|
Buy Now | |
element14
from US$0.40
|
6,347
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,347
in stock
|
Buy Now | |
TE Store
from US$0.45
|
5,552
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now |
Product Range | FSM10 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
Tactile Switches 12mm FLSH OFF-(ON) | Rapid Electronics |
Tactile Switch, Spst, 0.05A, 24Vdc | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24VDC | element14 |
FSM100=12MM,TACTILE,PB SWITCH Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM100 | Internal Number: 1437565-2 | TE Connectivity | TE Store |
Tactile switch,PCB,SPST,flush actuator | RS |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Loose Piece | Avnet America |
Alcoswitch, Tactile switch, PCB, SPST, flush actuator | TE Connectivity FSM100 | RS Americas |
Where can I find additional details, specifications and documents for a FSM100?
Additional datasheets, footprints and schematics for FSM100 are listed on our Part Details page. You can also find images and similar parts to FSM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM100 fall under?
The FSM100 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM100 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM100 you can contact the distributor directly for product support, shipping queries etc.
Is the FSM100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM100 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM100 often in real-time on the comparison pages.
What if I can't find stock of FSM100?
You can fill out our help required form which you can use to request a quote for FSM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.