Status: | Active |
---|---|
Series: | FSL336LR |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Built-in Avalanche-Rugged SenseFET: 650 V |
Fixed Operating Frequency: 50 kHz |
No-Load Power Consumption: |
<25 mW at 230 VAC with External Bias; |
<120 mW at 230 VAC without External Bias |
No Need for Auxiliary Bias Winding |
Frequency Modulation for Attenuating EMI |
Pulse-by-Pulse Current Limiting |
Ultra-Low Operating Current: 250 µA |
Built-in Soft-Start and Startup Circuit |
Adjustable Peak Current Limit |
Built-in Transconductance (Error) Amplifier |
Various Protections: Overload Protection (OLP), Over-Voltage Protection (OVP), Feedback Open-Loop Protection (FB_OLP), Thermal Shutdown (TSD) |
Fixed 650 ms Restart Time for Safe Auto-Restart of All Protections |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FSL336LR |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 50 |
RDS(ON) Typ (Ω) | 3.5 |
V(BR)DSS Max (V) | 650 |
IPeak (mA) | 1800 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP7 MINUS PIN 6 GW |
FPS FOR BUCK SWITCH | RS |
650V Integrated Power Switch With Error Amp And No Bias Winding For 9Watt Offline Buck Converters/Reel |Onsemi FSL336LRLX | Newark Electronics |
FSL336LR Series 26 V 55 kHz SMT Green Mode Buck Switch - LSOP-7 | Future Electronics |
Soft Sw PWM Cntrlr 1-OUT Buck PWM Controller 45KHz to 55KHz 7-Pin LSOP T/R | Avnet America |
AC/DC CONV, BUCK, 26V, LSOP-7 | element14 |
Where can I find additional details, specifications and documents for a FSL336LRLX?
Additional datasheets, footprints and schematics for FSL336LRLX are listed on our Part Details page. You can also find images and similar parts to FSL336LRLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL336LRLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL336LRLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL336LRLX fall under?
The FSL336LRLX is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSL336LRLX when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL336LRLX you can contact the distributor directly for product support, shipping queries etc.
Is the FSL336LRLX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSL336LRLX have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FSL336LRLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL336LRLX often in real-time on the comparison pages.
What if I can't find stock of FSL336LRLX?
You can fill out our help required form which you can use to request a quote for FSL336LRLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.