Status: | Active |
---|---|
Series: | FSL206MR |
RoHS: | Compliant |
• Internal Avalanche Rugged SenseFET: 650V • Precision Fixed Operating Frequency: 67kHz • No-Load <150mW at 265VAC without Bias Winding; |
<25mW with Bias Winding for FSL206MR |
<30mW with Bias Winding for FSL206MRBN • No Need for Auxiliary Bias Winding • Frequency Modulation for Attenuating EMI • Line Under-Voltage Protection (LUVP) • Pulse-by-Pulse Current Limiting • Low Under-Voltage Lockout (UVLO) • Ultra-Low Operating Current: 300µA • Built-In Soft-Start and Startup Circuit • Various Protections: Overload Protection (OLP),Over-Voltage Protection (OVP), Thermal Shutdown(TSD), Abnormal Over-Current Protection (AOCP),Auto-Restart Mode for All Protections |
Applications |
---|
Motion Control - Home Appliance |
Smart Grid |
DVD/Set Top Boxes |
End Products |
---|
Motion Control - Industrial Motor |
Smart Meter |
LED TV |
Description | FSL206MR |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 67 |
RDS(ON) Typ (Ω) | 14 |
V(BR)DSS Max (V) | 650 |
IPeak (mA) | 600 |
HV Start-up Min (V) | Yes |
DSS (mA) | 1.9 |
UVLO | Yes |
Short Circuit Protection | Yes |
Brown-out | Yes |
Latch | No |
Package Type | PDIP-8 |
SWITCH, PWM, FET, 12W, 0.6A, 8DIP | Farnell |
Power Switcher/Tube |Onsemi FSL206MRN | Newark Electronics |
Where can I find additional details, specifications and documents for a FSL206MRN?
Additional datasheets, footprints and schematics for FSL206MRN are listed on our Part Details page. You can also find images and similar parts to FSL206MRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL206MRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL206MRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL206MRN fall under?
The FSL206MRN is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSL206MRN when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL206MRN you can contact the distributor directly for product support, shipping queries etc.
Is the FSL206MRN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSL206MRN have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSL206MRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL206MRN often in real-time on the comparison pages.
What if I can't find stock of FSL206MRN?
You can fill out our help required form which you can use to request a quote for FSL206MRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.