Status: | Unknown |
---|---|
Series: | FSL206MR |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now |
• Internal Avalanche Rugged SenseFET: 650V • Precision Fixed Operating Frequency: 67kHz • No-Load <150mW at 265VAC without Bias Winding; |
<25mW with Bias Winding for FSL206MR |
<30mW with Bias Winding for FSL206MRBN • No Need for Auxiliary Bias Winding • Frequency Modulation for Attenuating EMI • Line Under-Voltage Protection (LUVP) • Pulse-by-Pulse Current Limiting • Low Under-Voltage Lockout (UVLO) • Ultra-Low Operating Current: 300µA • Built-In Soft-Start and Startup Circuit • Various Protections: Overload Protection (OLP),Over-Voltage Protection (OVP), Thermal Shutdown(TSD), Abnormal Over-Current Protection (AOCP),Auto-Restart Mode for All Protections |
Applications |
---|
Motion Control - Home Appliance |
Smart Grid |
DVD/Set Top Boxes |
End Products |
---|
Motion Control - Industrial Motor |
Smart Meter |
LED TV |
Compliance | Pb-free Halide free |
---|
A/D CONVERTER, FLYBACK, LSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a FSL206MRL?
Additional datasheets, footprints and schematics for FSL206MRL are listed on our Part Details page. You can also find images and similar parts to FSL206MRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL206MRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL206MRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL206MRL fall under?
The FSL206MRL is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSL206MRL when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL206MRL you can contact the distributor directly for product support, shipping queries etc.
Is the FSL206MRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSL206MRL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FSL206MRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL206MRL often in real-time on the comparison pages.
What if I can't find stock of FSL206MRL?
You can fill out our help required form which you can use to request a quote for FSL206MRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.